The R6576KNZ4 is an N-channel 650V 76A power MOSFET in a TO-247 package, designed for high-speed switching applications. It has a maximum on-resistance of 0.046Ω at 25°C and can dissipate up to 735W with a junction temperature range of -55°C to +150°C. The device is RoHS compliant and features low gate charge and fast switching characteristics. Thermal resistance from junction to case is 0.17°C/W, and junction-to-ambient is 30°C/W. Avalanche energy rating is 2115 mJ. The body diode has a reverse recovery time of 880 ns and peak reverse current of 65 A.
The R6xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it possible to contribute to higher efficiency in PFC and LLC circuits.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6576KNZ4 |
| Product Name | 650V 76A TO-247, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 76000 milliamps |
| QG | 165 nC |
| PD | 735000 milliwatts |