R6515ENJ is an N-channel 650V 15A power MOSFET in a TO-263 package, designed for switching applications. It has a maximum on-resistance of 0.315Ω at 25℃ and can handle a continuous drain current of ±15A, with a power dissipation of 184W. The device features fast switching speed and is RoHS compliant. Thermal resistance from junction to case is 0.68℃/W, and the operating junction and storage temperature range is -55℃ to +150℃. It is supplied in embossed tape reels of 1000 pieces.
R6515ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6515ENJ |
| Product Name | 650V 15A TO-263, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 15000 milliamps |
| QG | 40 nC |
| PD | 184000 milliwatts |