The RD3L080SN is an N-channel 60V 8A power MOSFET in a DPAK (TO-252) package, designed for switching applications. It has a maximum on-resistance of 80mΩ at 10V gate-source voltage and 15W power dissipation. The device supports a pulsed drain current of ±16A and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant and features low on-resistance, fast switching speed, and easy parallel operation. Thermal resistance from junction to case is 8.33°C/W.
RD3L080SN is a Power MOSFET with Low on - resistance., suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L080SN |
| Product Name | Nch 60V 8A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 8000 milliamps |
| QG | 9.4 nC |
| PD | 15000 milliwatts |