RCJ300N20 is an N-channel 200V 30A power MOSFET in an SC-83 package, designed for switching power supplies and automotive motor and solenoid drives. It has a maximum drain-source on-resistance of 80mΩ at 25°C and 180mΩ at 125°C, a continuous drain current of 30A at 25°C, and a power dissipation of 166W at 25°C. The device is 100% avalanche tested with a single-pulse avalanche energy rating of 72.8mJ and includes a body diode with a reverse recovery time of 110ns at 15A. It is RoHS compliant and has a junction temperature range of -55°C to +150°C. The thermal resistance from junction to case is 0.75°C/W, and from junction to ambient is 80°C/W on an FR4 PCB.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RCJ300N20 | RCJ300N20 |
| Product Name | Nch 200V 30A Power MOSFET | 10V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 200 volts | 200 volts |
| IDSS | 30000 milliamps | 30000 milliamps |
| QG | 60 nC | |
| PD | 40000 milliwatts | 40000 milliwatts |