The IMX25 is an isolated dual NPN silicon transistor in an SMT6 package (EIAJ SC-74), designed for compact surface-mount applications requiring independent transistor elements. Each transistor has a collector-emitter voltage rating of 20 V, collector current of 300 mA, and power dissipation of 200 mW per element. The DC current gain (hFE) ranges from 820 to 2700 at VCE = 2 V and IC = 4 mA, with a transition frequency of 35 MHz. The package dimensions are 6.1 mm × 2.0 mm × 1.1 mm, and it is supplied in tape and reel packaging of 3000 pieces per unit.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | IMX25 | IMX25 |
| Product Name | NPN+NPN, SOT-457, High hFE & Muting Transistor | NPN+NPN High hFE & Muting Transistor |
| Transistor Type | HFET | HFET |