RCJ160N20 is an N-channel 200V power MOSFET designed for switching power supplies and automotive motor and solenoid drives. It is packaged in an SC-83 case with a maximum power dissipation of 85W at 25°C and a junction temperature rating up to 150°C. The device has a maximum on-resistance of 180mΩ at 10V gate-source voltage and 8A drain current, with a continuous drain current of ±16A at 25°C. It is 100% avalanche tested, RoHS compliant, and features a body diode with a forward voltage of up to 1.5V at 16A. Thermal resistance from junction to case is 1.46°C/W. The part is supplied in tape and reel packaging with a reel size of 330mm and a tape width of 24mm.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RCJ160N20 | RCJ160N20 |
| Product Name | Nch 200V 16A Power MOSFET | 10V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 200 volts | 200 volts |
| IDSS | 16000 milliamps | 16000 milliamps |
| QG | 26 nC | |
| PD | 40000 milliwatts | 40000 milliwatts |