ROHM Semiconductor GmbH Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 1700V 3.7A N-channel SiC (Silicon Carbide) power MOSFET. ROHM Featured Products SCT2H12NZ(1700V SiC-MOSFET) and BD7682FJ-LB(AC/DC Converter IC) Evaluation Board BD7682FJ-LB-EVK-402 [Input: AC 400-690V , Output: 24V DC] Application Note ,... | |
| 1700V 4A N-channel SiC (Silicon Carbide) power MOSFET. | |
| 1700V 6A N-channel SiC (Silicon Carbide) power MOSFET. | |
| 650V 30A N-channel SiC (Silicon Carbide) power MOSFET. | |
| A Power MOSFET SH8K25 is suitable for switching power supply. | |
| A Power MOSFET SH8KA4 is suitable for switching and Motor drive application. | |
| AEC-Q101 qualified automotive grade product. SCT2080KEHR is an SiC (Silicon Carbide) MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3017ALHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3022ALHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3022KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3030ALHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3030KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3040KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3060ALHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3080ALHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3080KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT3105KLHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| AEC-Q101 qualified automotive grade product. SCT4026DEHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4026DRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4026DW7HR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4036KEHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4036KRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4045DEHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4045DRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4045DW7HR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4062KEHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4062KRHR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| AEC-Q101 qualified automotive grade product. SCT4062KW7HR is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation... | |
| Application: Free Wheeling For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now. | |
| Application: General Inverter, UPS, Power Conditioner, Welding For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors... | |
| Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. | |
| Discrete Semiconductors, MOSFETs, 12 to 150V MOSFETs, Single-Pch MOSFETs | |
| High power package RQ3E120BN is middle power MOSFET for switching application. | |
| Middle Power MOSFET RQ3E120AT is suitable for switching power supply. | |
| Middle Power MOSFET RQ3E160AD is suitable for switching power supply. | |
| Middle Power MOSFET RQ5L015SP is suitable for switching power supply. | |
| Middle Power MOSFET RRQ020P03 is suitable for switching power supply. | |
| Middle Power MOSFET RS1E200BN is suitable for switching power supply. | |
| Middle Power MOSFET SH8K26 is suitable for switching power supply. | |
| MOSFET, one of Field Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market. | |
| MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to... | |
| MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to... | |
| Nch 40V 30A Power MOSFET for High-Efficiency DC/DC converter application and Motor Drivers | |
| Power MOSFET RQ6E045BN is suitable for switching power supply. | |
| Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet... | |
| RGW80TS65HR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW... | |
| RGWS00TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to... | |
| RGWS00TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to... | |
| RGWS60TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to... | |
| RGWS60TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to... | |
| RGWS80TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to... | |
| RGWS80TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to... | |
| RGWSX2TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to... | |
| RGWSX2TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar converters, Mid to high switching frequency converters. The RGWS series features high-speed switching, contributing to... | |
| RGWX5TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications. The RGW series features high-speed switching, contributing to higher efficiency... | |
| RGWX5TS65D is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications. The RGW series features high-speed switching, contributing to higher efficiency... | |
| RGWX5TS65DHR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW... | |
| RGWX5TS65EHR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW... | |
| RGWX5TS65HR is a IGBT with low collector - emitter saturation voltage, suitable for On & Off Board Chagers, DC-DC Converters, PFC, Industrial Inverter. This product complies AEC-Q101 qualification. The RGW... | |
| RH6G040BG is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RH6L040BG is a power MOSFET with low on - resistance, suitable for switching, moter drives, DC/DC converters. | |
| RH6P040BH is a power MOSFET with low on - resistance, suitable for switching. | |
| RJ1G08CGN is a power MOSFET with low-on resistance and High power small mold package (LPTL), suitable for switching. | |
| RJ1G08CGN is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RJ1G12BGN is a Power MOSFET with Low on - resistance, suitable for Switching. | |
| RJ1L12BGN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RJ1L12CGN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RJ1P12BBD is a Power MOSFET with Low on - resistance, suitable for Switching. | |
| RJ1U330AAFRG is the high reliability automotive MOSFET, suitable for switching power supply. | |
| RK7002BMHZGis the high reliability Automotive MOSFET, suitable for switching and low-side load switch, relay driver. | |
| RQ1A070ZPHZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RQ1C075UNHZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RQ1E070RPHZG is a MOSFET for the DC/DC converter. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RQ3E070BN is high power package(HSMT8) MOSFET for switching application. | |
| RQ3E075AT is high power small mold package(HSMT8) MOSFET for switching application. | |
| RQ3E100AT is the high reliability transistor, suitable for switching applications. | |
| RQ3E100BN is high power package(HSMT8) MOSFET for switching. | |
| RQ3E110AJ is low on-resistance and Small Surface Mount Package MOSFET for switching application. | |
| RQ3E130BN is high power package MOSFET. | |
| RQ3E180AJ is MOSFET for switching application that features Low on-resistance. | |
| RQ3E180BN is low on-resistance and high power package MOSFET for switching application. | |
| RQ3G110AT is a power MOSFET, suitable for load switching applications. | |
| RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter. | |
| RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ3L070AT is a power MOSFET, suitable for load switching applications. | |
| RQ3L090GN is a Middle Power MOSFET with Low on - resistance., suitable for Primary side switch, Motor drives, DC/DC converter. | |
| RQ3P300BH is a power MOSFET with low on - resistance, suitable for switching. | |
| RQ5A020ZP is a MOSFET with G-S Protection Diode and low on-switching, suitable for load switch. | |
| RQ5A025ZP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5A040ZP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5C020TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for load switch. | |
| RQ5C025TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for switching. | |
| RQ5C030TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for load switch. | |
| RQ5C060BC is Low on-resistance and high power small mold package MOSFET for switching. | |
| RQ5E015RP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E020SP is a Small Signal MOSFET with Low on - resistance, suitable for Switching. | |
| RQ5E025AT is MOSFET for switching application that features Low on-resistance. | |
| RQ5E025SN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E025SP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E025TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E030AJ which is Small Surface Mount package is suitable for Switching. | |
| RQ5E030RP is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter. | |
| RQ5E035XN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E040AJ is Middle Power MOSFET for Switching Application. | |
| RQ5E040RP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for DC/DC converters. | |
| RQ5E040TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E050AT is a small signal MOSFET with Low on-resistance, suitable for switching. | |
| RQ5E065AJ is a Small Signal MOSFET for switching application that features Low on-resistance. | |
| RQ5E070BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ5H020TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5H025TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5H030TN is a MOSFET with G-S Protection Diode and low on-switching, suitable for switching. | |
| RQ5L020SN is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter. | |
| RQ5L030SN is a Small Signal MOSFET with Low on - resistance, suitable for DC/DC converters. | |
| RQ5L035GN is the high reliability transistor, suitable for switching applications. | |
| RQ5P010SN is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter. | |
| RQ6A045AP is the low on-resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6A045ZP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6A050ZP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch. | |
| RQ6C065BC is high power small mold package(HSMT8) MOSFET for switching application. | |
| RQ6E030AT is small surface mount package MOSFET. | |
| RQ6E030SP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E035SP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E035TN is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E040XN is the low on-resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E045RP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E045SN is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E045TN is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E050AJ is small surface mount package MOSFET which is suitable for switching application. | |
| RQ6E055BN is small surface mount package MOSFET for switching. | |
| RQ6E060AT is low on-resistance MOSFET for switching and load switch. | |
| RQ6E080AJ is low on - resistance and small surface mount package MOSFET for switching application. | |
| RQ6E085BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ6G050AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RQ6L020SP is a MOSFET with low on - resistance, suitable for switching. | |
| RQ6L035AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RQ7E055AT which is Small Surface Mount package is suitable for Switching. | |
| RQ7E100AT is low on-resistance MOSFET for switching. | |
| RQ7E110AJ is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ7G080AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RQ7G080BG is a power MOSFET with low on - resistance, suitable for switching. | |
| RQ7L050AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RQ7L055BG is a power MOSFET with low on - resistance, suitable for general switching applications. | |
| RRL025P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRL035P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRQ030P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RRQ045P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RRR030P03HZG is a MOSFET with low on - resistance, suitable for DC/DC converters. | |
| RRR040P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RRS050P03HZG is a power mosfet for switching power supply. | |
| RRS090P03HZG is a power mosfet for switching power supply. | |
| RRS100P03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -30V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RRS140P03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -30V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RS1E180BN is low on-resistance and high power small mold package MOSFET for switching application. | |
| RS1E220AT is a power MOSFET, suitable for switching applications. | |
| RS1E240BN is MOSFET for switching application that features Low on-resistance. | |
| RS1E260AT is the high reliability transistor, suitable for switching applications. | |
| RS1E280BN is MOSFET for switching application that features Low on-resistance. | |
| RS1E281BN is low on-resistance and high power small mold package MOSFET for switching application. | |
| RS1E301GN is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RS1E321GN is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RS1E350BN is MOSFET for switching application that features Low on-resistance. | |
| RS1G201AT is a power MOSFET, suitable for load switching applications. | |
| RS1L120GN is low on - resistance MOSFET for Switching. | |
| RS1L145GN is the high reliability transistor, suitable for switching applications. | |
| RS1L151AT is a power MOSFET, suitable for load switching applications. | |
| RS1L180GN is low on - resistance and high power package MOSFET for Switching. | |
| RS1P600BH is a power MOSFET with low on - resistance, suitable for the primary side switch, moter drives, DC/DC converters. | |
| RS3E095BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RS3E130AT is low on-resistance and small surface mount package MOSFET for switching application. | |
| RS3E135BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RS3E180AT is a power MOSFET for switching applications. | |
| RS3G160AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RS3L045GN is the high reliability transistor, suitable for switching applications. | |
| RS3L110AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RS3L140GN is a power MOSFET, suitable for switching applications. | |
| RS6G100BG is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RS6G120BG is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RS6L090BG is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RS6L120BG is a power MOSFET with low on - resistance, suitable for switching. | |
| RS6P060BH is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RS6P100BH is a power MOSFET with low on - resistance, suitable for switching. | |
| RS6R035BH is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RS6R060BH is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RSF015N06FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RSJ250P10FRA is the high reliability Automotive MOSFET. | |
| RSJ301N10 is low on-resistance and small surface mount package MOSFET for switching application. | |
| RSJ301N10FRA is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching. It is a highly reliable product for automotive. | |
| RSJ400N10FRA is the high reliability Automotive MOSFET. | |
| RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application. | |
| RSQ015N06HZG is a MOSFET for DC/DC Converters. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSQ015P10HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RSQ020N03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSQ025P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSQ030N08HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSQ035N03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching. | |
| RSQ035N06HZG is the high reliability Automotive MOSFET, suitable for switching application. | |
| RSQ035P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSQ045N03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSR010N10HZG is a low on-resistance MOSFET for automotive, suitable for DC/DC converter applications. | |
| RSR015P06HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RSR020N06HZG is the high reliability automotive grade transistor, suitable for DC/DC converters. | |
| RSR020P05HZG is the high reliability automotive grade transistor, suitable for switching applications. | |
| RSR025N03HZG is a MOSFET with low on - resistance, suitable for switching. | |
| RSR025N05HZG is a MOSFET with low on - resistance, suitable for switching. | |
| RSR025P03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching. | |
| RSR030N06HZG is a MOSFET for DC/DC Converters. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSS060P05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS065N06HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 60V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS070N05HZG is a power mosfet for switching power supply. | |
| RSS070P05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS095N05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS100N03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS130N03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RTF016N05FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RTQ020N05HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RTQ025P02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RTQ035N03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching. | |
| RTQ035P02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RTQ045N03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RTR020N05HZG is the high reliability Automotive MOSFET, suitable for switching application. | |
| RTR020P02HZG is the high reliability Automotive MOSFET, suitable for switching application. | |
| RTR025N03HZG is the high reliability automotive grade transistor, suitable for switching applications. | |
| RTR025N05HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RTR025P02HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RTR030N05HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RTR030P02HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RTR040N03HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RUC002N05HZGis the high reliability Automotive MOSFET, suitable for switching and low-side load switch, relay driver. | |
| RUF025N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RUL035N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RUQ050N02HZG is a MOSFET with low on - resistance, suitable for switching. | |
| RUR040N02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RV2E014AJ is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RV3CA01ZP is the 0604 size ultra-small package MOSFET for portable devices. | |
| RV4C020ZPHZG is a ultra-compact automotive-grade MOSFET that provides superior mounting reliability. RV4C020ZPHZG has the electrode height on the side of the package (130μm) required for vehicle applications by utilizing original... | |
| RV4E031RPHZG is a ultra-compact automotive-grade MOSFET that provides superior mounting reliability. RV4C020ZPHZG has the electrode height on the side of the package (130μm) required for vehicle applications by utilizing original... | |
| RV5A040AP is a MOSFET for switching, load switches with G-S protection diode. | |
| RV5C040AP is a MOSFET for the load switch with a G-S protection diode. | |
| RV8C010UNHZG is ultra-compact MOSFET that delivers superior mounting reliability. RV8C010UNHZG is AEC-Q101 qualified, ensuring automotive-grade reliability and performance under extreme conditions. ROHM’s original Wettable Flank formation technology consistent solder quality... | |
| RV8L002SNHZG is ultra-compact MOSFET that delivers superior mounting reliability. RV8L002SNHZG is AEC-Q101 qualified, ensuring automotive-grade reliability and performance under extreme conditions. ROHM’s original Wettable Flank formation technology consistent solder quality... | |
| RVQ040N05HZG is a MOSFET for the DC/DC converter. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RW4C045BC is a MOSFET for DC/DC converters, switching, battery switches. | |
| RW4E045AJ is a MOSFET for DC/DC converters, switching, battery switches. | |
| RW4E045AJ is a Pch -30V MOSFET for DC/DC converters, switching, battery switches. | |
| RW4E065GN is a power MOSFET with low on - resistance, suitable for switching. | |
| RW4E075AJ is a MOSFET for DC/DC converters, switching, battery switches. | |
| RX3G07CGN is a power MOSFET with low on - resistance, suitable for switching. | |
| RX3G18BGN is a power MOSFET with low on - resistance, suitable for switching. | |
| RX3L07BGN is a power MOSFET with low on - resistance, suitable for switching. | |
| RXL035N03 is low on-resistance and small surface mount package MOSFET for switching application. | |
| SCT3017AL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3022AL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3022KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3030AL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3030AR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, motor drives, solar power inverters, and EV charging stations requiring high efficiency. A new 4-pin... | |
| SCT3030AW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3030KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3040KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3040KR is an SiC MOSFET featuring a trench gate structure optimized for a number of applications, including server power supplies, solar power inverters, switch-mode power supplies, motor drives, induction heating,... | |
| SCT3040KW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3060AL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3060AR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, solar power inverters, and EV charging stations requiring high efficiency. A new 4-pin package is... | |
| SCT3060AW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3080AR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, solar power inverters, EV charging stations, induction heating systems, and motor drives requiring high efficiency. | |
| SCT3080AW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3080KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3080KR is an SiC MOSFET featuring a trench gate structure optimized for server power supplies, solar power inverters, and EV charging stations requiring high efficiency. A new 4-pin package is... | |
| SCT3080KW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3105KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Suitable for solar inverters, DC/DC converters, switch mode power supplies,... | |
| SCT3105KR is an SiC MOSFET that features a trench gate structure optimized for electric vehicle charging stations, solar power inverters, and server power supplies requiring high efficiency. A new 4-pin... | |
| SCT3105KW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3120AL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3120AW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3160KL is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT3160KW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| SCT4013DE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4013DR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4013DW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has... | |
| SCT4018KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4018KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4018KW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has... | |
| SCT4026DE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4026DR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4026DW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has... | |
| SCT4036KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4036KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4036KW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has... | |
| SCT4045DE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4045DR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4045DW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has... | |
| SCT4062KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4062KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4062KW7 is an SiC (Silicon Carbide) trench MOSFET. Features include high voltage resistance, low ON resistance, and fast switching speed. Advantages of ROHM's 4th Generation SiC MOSFET This series has... | |
| SH8J31 is complex type (Pch+Pch) middle power MOSFET for Motor Drive application. | |
| SH8JB5 is a low on-resistance MOSFET suitable for switching applications. | |
| SH8JC5 is a low on-resistance MOSFET suitable for switching applications. | |
| SH8K37GZETB is low on-resistance and small surface mount package MOSFET. It is suitable for switching and motor drive. | |
| SH8K39 is a power MOSFET with low-on resistance and High power package (SOP8), suitable for switching and motor drive. | |
| SH8KA1 is a power transistor with low on-resistance, suitable for switching and motor drive. | |
| SH8KA2 is small surface mount package MOSFET which is suitable for switching and motor drive application. | |
| SH8KA7 is low on-resistance and small surface mount package MOSFET for switching and motor drive application. | |
| SH8KB6 is a low on-resistance MOSFET ideal for switching applications. This product includes two 40V MOSFETs in a small surface mount package (SOP8). | |
| SH8KB7 is a low on-resistance MOSFET ideal for switching applications. This product includes two 40V MOSFETs in a small surface mount package (SOP8). | |
| SH8KC6 is a low on-resistance MOSFET ideal for switching applications. This product includes two 60V MOSFETs in a small surface mount package (SOP8). | |
| SH8KC7 is a low on-resistance MOSFET ideal for switching applications. This product includes two 60V MOSFETs in a small surface mount package (SOP8). | |
| SH8KE6 is a low on-resistance MOSFET ideal for switching applications. This product includes two 100V Nch MOSFETs in a small surface mount package (SOP8). | |
| SH8M31 is a Power MOSFET with Low on-resistance, suitable for switching. | |
| SH8M41 is low on-resistance MOSFET, suitable for switching application. | |
| SH8MA2 is a Power MOSFET with Low on-resistance, suitable for Switching. | |
| SH8MA3TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching. | |
| SH8MA4TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching. | |
| SH8MB5 is a low on-resistance MOSFET ideal for switching applications. The small surface mounting package (SOP8) contributes to space saving. | |
| SH8MC5 is a low on-resistance MOSFET ideal for switching applications. This product includes two 60V MOSFETs in a small surface mount package (SOP8). | |
| Small surface mount package RQ5H020SP is suitable for DC/DC converters. | |
| Small surface mount package RQ6C050UN is suitable for Switching applications. | |
| Small surface mount package RQ6P015SP is suitable for DC/DC converters. | |
| Small surface mount package RS3E075AT is middle power MOSFET for switching application. | |
| SP8K22HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 45V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K24HZG is the high reliability automotive MOSFET, suitable for switching application. | |
| SP8K2HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Nch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8K31HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 60V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K32HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 60V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K33HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 60V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K41HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 80V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K52HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 100V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8M21HZG is an automotive grade MOSFET that is AEC-Q101 qualified. 45V Nch and Pch pair MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8M24HZG is a dual (Nch+Pch) power mosfet for switching power supply. | |
| SP8M31HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 60V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8M3HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8M41HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 80V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8M4HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8M51HZG is a dual (Nch+Pch) power mosfet for switching power supply. | |
| SP8M6HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SST2222A is bipolar transistor for audio frequency small signal amplifier. | |
| SST2222AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SST2907AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SST3904HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SST3906HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SST4401 is a transistor for audio frequency small signal amplifier. Complementary is the SST4403/UMT4403U3 | |
| SST4401HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SST4403HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SSTA06HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SSTA28 is bipolar transistor for audio frequency small signal amplifier. | |
| SSTA56HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| The Middle Power MOSFET RQ3C150BC is suitable for switching and load switch. | |
| The RQ5A03AP is a High Power small mold Package MOSFET for switching application. | |
| The small package(1006size) RV2C014BC is suitable for portable devices. | |
| The small surface mount package RQ5C035BC is suitable for load switch. | |
| The small surface mount package RQ5E035AT is suitable for switching. | |
| The small surface mount package RQ5E035BN is suitable for switching. | |
| The small surface mount package RQ6E035AT is suitable for switching. | |
| The small surface mount package RQ6E050AT is suitable for switching. | |
| The Ultra Small Package(0806size). | |
| The ultra-small package RV3C002UN is suitable for portable devices. | |
| The ultra-small package(1006size) RV2C001ZP is suitable for portable devices. | |
| The ultra-small package(1006size) RV2C002UN is suitable for portable devices. | |
| The ultra-small package(1006size) RV2C010UN is suitable for portable devices. | |
| This is an SiC (Silicon Carbide) planar MOSFET. (SiC-SBD not co-packed) Features include high voltage resistance, low ON resistance, and fast switching speed. | |
| This is SiC (Silicon Carbide) planar MOSFET. This product have high voltage resistance, low ON resistance, and fast switching speed features. AEC-Q101 qualified automotive grade product. | |
| UM2222AU3 is bipolar transistor for audio frequency small signal amplifier. | |
| UM2222AU3HZG is a transistor for audio frequency small signal amplifier. Complementary is the UM2907A HZG | |
| Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. |
| << Prev | Next >> |