RD3U080CN is a 250V N-channel power MOSFET designed for switching applications, housed in a DPAK (TO-252) package. It has a maximum continuous drain current of ±8A at 25°C and a drain-source on-state resistance of up to 300 mΩ at 10V gate voltage. The device supports a power dissipation of 85W at 25°C, with a thermal resistance from junction to case of 1.46°C/W. It is RoHS compliant and features fast switching, low gate charge, and a body diode with a reverse recovery time of 100 ns. The junction temperature range is -55°C to +150°C.
RD3U080CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3U080CN |
| Product Name | Nch 250V 8A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 250 volts |
| IDSS | 8000 milliamps |
| QG | 25 nC |
| PD | 85000 milliwatts |