Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 793062-RCX200N20
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-2 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Family Name: RCX200N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220FM
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1900pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 2.23W (Ta), 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): 2SK2518-01MR; STP19NB20FP; STF20N20; IRF640FP;
Introduction Date: August 22, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
N-Channel 200V 20A (Tc) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM
MOSFET N-CH 200V 20A TO220FM Product overview: RCX200N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX200N20 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 20A TO220FM
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RCX200N20 | RCX200N20 | 793062-RCX200N20 | RCX200N20-ND | 278-RCX200N20 | RCX200N20 | RCX200N20 |
| Product Name | 10V Drive Nch MOSFET | 10V Drive Nch MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX200N20 | Single FETs, MOSFETs | 200V 20A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 200 volts | 200 volts | |||||
| IDSS | 20000 milliamps | 20000 milliamps | |||||
| PD | 40000 milliwatts | 40000 milliwatts | 2230 to 40000 milliwatts | 48 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) |