ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6024ENX

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6024ENX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6024ENX
10V Drive Nch MOSFET R6024ENX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
600V 24A TO-220FM, Low-noise Power MOSFET - R6024ENX - ROHM Semiconductor GmbH
Willich, Germany
600V 24A TO-220FM, Low-noise Power MOSFET
R6024ENX
600V 24A TO-220FM, Low-noise Power MOSFET R6024ENX
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Single FETs, MOSFETs - R6024ENX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6024ENX-ND
Single FETs, MOSFETs R6024ENX-ND
N-Channel 600V 24A (Tc) 40W (Tc) Through Hole TO-220FM

N-Channel 600V 24A (Tc) 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
600V 24A MOSFET Transistor
278-R6024ENX
600V 24A MOSFET Transistor 278-R6024ENX
MOSFET N-CH 600V 24A TO220FM Product overview: R6024ENX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6024ENX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 24A TO220FM Product overview: R6024ENX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6024ENX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6024ENX - 1006562-R6024ENX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6024ENX
1006562-R6024ENX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6024ENX 1006562-R6024ENX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1006562-R6024ENX Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 1650pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 165 mOhm @ 11.3A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1006562-R6024ENX
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 1650pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 165 mOhm @ 11.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
R6024ENX
MOSFET R6024ENX
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 600V, 24A, To-220Fm; Transistor Polarity Rohm - 99Y2404 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 24A, To-220Fm; Transistor Polarity Rohm
99Y2404
Mosfet, N-Ch, 600V, 24A, To-220Fm; Transistor Polarity Rohm 99Y2404
MOSFET, N-CH, 600V, 24A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 24A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6024ENX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6024ENX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6024ENX
MOSFET N-CH 600V 24A TO220FM

MOSFET N-CH 600V 24A TO220FM

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6024ENX R6024ENX R6024ENX-ND 278-R6024ENX 1006562-R6024ENX R6024ENX 99Y2404 R6024ENX
Product Name 10V Drive Nch MOSFET 600V 24A TO-220FM, Low-noise Power MOSFET Single FETs, MOSFETs 600V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6024ENX MOSFET Mosfet, N-Ch, 600V, 24A, To-220Fm; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
IDSS 24000 milliamps 24000 milliamps 24000 milliamps
PD 40000 milliwatts 40000 milliwatts 74 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data