ROHM Semiconductor USA, LLC Nch 600V 15A Power MOSFET R6015KNX

Description
R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet
Description
R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 15A Power MOSFET - R6015KNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 15A Power MOSFET
R6015KNX
Nch 600V 15A Power MOSFET R6015KNX
R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
600V 15A TO-220FM, High-speed switching Power MOSFET - R6015KNX - ROHM Semiconductor GmbH
Willich, Germany
600V 15A TO-220FM, High-speed switching Power MOSFET
R6015KNX
600V 15A TO-220FM, High-speed switching Power MOSFET R6015KNX
R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
Single FETs, MOSFETs - R6015KNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6015KNX-ND
Single FETs, MOSFETs R6015KNX-ND
N-Channel 600V 15A (Tc) 60W (Tc) Through Hole TO-220FM

N-Channel 600V 15A (Tc) 60W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
600V 15A MOSFET Transistor
278-R6015KNX
600V 15A MOSFET Transistor 278-R6015KNX
MOSFET N-CH 600V 15A TO220FM Product overview: R6015KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6015KNX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 15A TO220FM Product overview: R6015KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6015KNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1115292-R6015KNX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1115292-R6015KNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1115292-R6015KNX
Win Source Part Number: 1115292-R6015KNX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 15A (Tc) Rds On (Max) @ Id, Vgs: 290mOhm @ 6.5A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FM Gate Charge (Qg) (Max) @ Vgs: 27.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: R6015KNXDKR,R6015KNX CT,R6015KNXTR,R6015K NXCT-ND,R6015KNXDKR- ND,R6015KNXTR-ND,R60 15KNXDKRINACTIVE,R60 15KNXCTINACTIVE Base Product Number: R6015 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1115292-R6015KNX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Rds On (Max) @ Id, Vgs: 290mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 60W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FM
Gate Charge (Qg) (Max) @ Vgs: 27.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1050 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: R6015KNXDKR,R6015KNXCT,R6015KNXTR,R6015KNXCT-ND,R6015KNXDKR-ND,R6015KNXTR-ND,R6015KNXDKRINACTIVE,R6015KNXCTINACTIVE
Base Product Number: R6015
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6015KNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6015KNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6015KNX
MOSFET N-CH 600V 15A TO220FM

MOSFET N-CH 600V 15A TO220FM

Supplier's Site
Single FETs, MOSFETs - R6015KNX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
R6015KNX
Single FETs, MOSFETs R6015KNX
MOSFET N-CH 600V 15A TO220FM

MOSFET N-CH 600V 15A TO220FM

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6015KNX R6015KNX R6015KNX-ND 278-R6015KNX 1115292-R6015KNX R6015KNX R6015KNX
Product Name Nch 600V 15A Power MOSFET 600V 15A TO-220FM, High-speed switching Power MOSFET Single FETs, MOSFETs 600V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
IDSS 15000 milliamps 15000 milliamps 15000 milliamps
QG 27.5 nC 27.5 nC
PD 60000 milliwatts 60000 milliwatts 60 milliwatts 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data