RGT30TM65D is a 650V, 15A Field Stop Trench IGBT with a built-in fast recovery diode, packaged in a TO-220NFM case. It has a collector-emitter saturation voltage of 1.65V at 15A and 25°C, and a maximum power dissipation of 32W at 25°C. The device supports a short-circuit withstand time of 5μs and operates with a junction temperature range of -40°C to +175°C. It is RoHS compliant and designed for general inverter, UPS, power conditioner, and welder applications.
RGT30TM65D is a Field Stop Trench IGBT with low collector - emitter saturation voltage, suitable for General Inverter, UPS, Power Conditioner, Welder.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGT30TM65D |
| Product Name | 5μs Short-Circuit Tolerance, 650V 15A, FRD Built-in, TO-220NFM, Field Stop Trench IGBT |
| PD | 32000 milliwatts |