RGW80TS65D is a 650V, 40A field stop trench IGBT with a built-in fast recovery diode, designed for high-speed switching applications such as PFC, solar inverters, UPS, welding, and IH. It is packaged in a TO-247N case and operates with a junction temperature range of -40°C to +175°C. The IGBT has a collector-emitter saturation voltage of 1.5V at 25°C and 1.85V at 175°C, with a power dissipation of 214W at 25°C and 107W at 100°C. Thermal resistance from junction to case is 0.70°C/W for the IGBT and 1.62°C/W for the diode. The device is RoHS compliant and features low switching loss and soft switching characteristics.
RGW80TS65D is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW80TS65D |
| Product Name | High-Speed Fast Switching Type, 650V 40A, FRD Built-in, TO-247N, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |