R6035VNX3 is a N-channel 600V power MOSFET in a TO-220AB package, designed for switching applications with fast reverse recovery time and low on-resistance. It has a continuous drain current of 35A and a pulsed drain current of 105A, with a maximum power dissipation of 347W at 25°C. The device has a typical on-resistance of 95mΩ at 8A and 15V gate-source voltage, and a junction temperature range from -55°C to 150°C. Its thermal resistance from junction to case is 0.36°C/W, and it features RoHS compliance along with halogen-free mold compound.
R6035VNX3 is a power MOSFET with fast reverse recovery time (trr), suitable for the switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | R6035VNX3 |
| Product Name | 600V 35A TO-220AB, PrestoMOS™ with integrated high-speed diode |
| Polarity | N-Channel |