RD3P200SN is an N-channel 100 V, 20 A power MOSFET in a DPAK (TO-252) package, designed for switching applications. It has a maximum on-resistance of 46 mΩ at 10 V gate drive and 20 A drain current, with a power dissipation rating of 20 W. The device supports a continuous drain current of ±20 A and a pulsed drain current of ±80 A, with an avalanche energy rating of 72 mJ. Junction temperature ranges from -55°C to 150°C. It is RoHS compliant and features low gate charge, fast switching, and parallel operation capability.
RD3P200SN is a Power MOSFET with Low on - resistance., suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3P200SN |
| Product Name | Nch 100V 20A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| IDSS | 20000 milliamps |
| QG | 55 nC |
| PD | 20000 milliwatts |