ROHM Semiconductor GmbH Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth. | |
| NPN 100mA 50V digital transistor. Built-in bias resistors enable the configuration of an inverter circuit without external input resistors. | |
| ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs... | |
| The Middle Power MOSFET UT6K3 is suitable for load switch and battery switch for mobile, DC/DC converter. | |
| The UT6J3 is a Small Surface Mount Package MOSFET for switching application. | |
| UMD25N is a digital transistor contains a DTA123J chip and a DTC123J chip in a UMT package, therefore the mounting cost and area can be cut in half. It is... | |
| UMH37N is the digital transistor for Muting that integrates two DTC914TUB chips in a SOT-363 package. | |
| UMT4401U3 is a transistor for audio frequency small signal amplifier. Complementary is the SST4403/UMT4403U3 | |
| UMT4401U3HZG is a transistor for audio frequency small signal amplifier. Complementary is the UMT4403U3 HZG | |
| UMT4403U3 is a transistor for audio frequency small signal amplifier. Complementary is the SST4401/UMT4401U3 | |
| UMT4403U3HZG is a transistor for audio frequency small signal amplifier. Complementary is the UMT4401U3 HZG | |
| US6J12 is low on-resistance MOSFET, suitable for switching application. | |
| UT6JA2 is low on-resistance and small surface mount package MOSFET for switching application. | |
| UT6JA3 is a power MOSFET with low on-switching, suitable for switching. | |
| UT6JB5 is a DFN package MOSFET suitable for switching applications. | |
| UT6JC5 is a DFN package MOSFET suitable for switching applications. | |
| UT6K30 is low on - resistance and small surface mount package MOSFET. It is suitable for switching application and DC/DC Converter. | |
| UT6KB5 is a low on-resistance MOSFET ideal for switching applications. This product includes two Nch 40V MOSFETs in DFN package. | |
| UT6KC5 is a low on-resistance MOSFET ideal for switching applications. This product includes two Nch 60V MOSFETs in DFN package. | |
| UT6MA2 is small surface mount package MOSFET which is suitable for switching application. | |
| UT6MA3 is Low on-resistance Middle Power MOSFET for switching application. | |
| Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. |
| << Prev |