The RCJ200N20 is an N-channel 200V, 20A power MOSFET in an SC-83 package, designed for switching power supplies and automotive motor and solenoid drives. It features a maximum on-resistance of 130mΩ at 25°C, a continuous drain current of ±20A at 25°C, and a power dissipation of 106W. The device is tested for 100% avalanche endurance with 32.3mJ single-pulse energy and defined by a junction temperature range of -55°C to 150°C. It is RoHS compliant and supplied in taped reels of 1,000 pieces with a reel size of 330mm. Thermal resistance from junction to case is 1.17°C/W, and to ambient is 80°C/W on a standard FR4 PCB.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RCJ200N20 | RCJ200N20 |
| Product Name | Nch 200V 20A Power MOSFET | 10V Drive Nch MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 200 volts | 200 volts |
| IDSS | 20000 milliamps | 20000 milliamps |
| QG | 40 nC | |
| PD | 40000 milliwatts | 40000 milliwatts |