The RGTVX2TS65 is a 650V, 60A field stop trench IGBT in a TO-247 package, designed for applications such as PFC, solar inverters, UPS, welding, and IH. It features a collector-emitter saturation voltage of 1.5V at 25°C and 1.85V at 175°C, a short-circuit withstand time of 2 μs, and a power dissipation of 159W at 100°C. The device has a thermal resistance of 0.47 °C/W from junction to case and is RoHS compliant. Operating junction temperature ranges from -40°C to +175°C.
The RGTVX2TS65 is a 2μs SCSOA guaranteed IGBT, suitable for PFC, solar inverter, UPS, welding and IH. The RGTV/RGW series is a highly efficient series that is optimized the trade-off relationship between conduction loss and switching speed. In addition, optimizing the internal design allowed to achieve smooth switching characteristics that decrease voltage overshoot. It contributes to reduce the number of parts required along with design load.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGTVX2TS65 |
| Product Name | 2μs Short-Circuit Tolerance, 650V 60A, TO-247N, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |