The MG7109WZ is an IGBT bare die from ROHM Semiconductor GmbH, designed for applications such as general inverters in automotive and industrial settings, as well as automotive heaters. It features a collector-emitter voltage rating of 650V and a nominal collector current of 25A. The device has a low collector-emitter saturation voltage of 1.65V and is capable of withstanding short circuits for up to 8 microseconds. The IGBT is constructed using a trench light punch-through type technology, which contributes to its performance characteristics. The maximum operating junction temperature is rated from -40°C to +175°C, making it suitable for a wide range of thermal environments. The die size is 3.80mm x 3.80mm, and it can yield up to 978 chips per wafer. This product is intended for engineers looking for reliable performance in high-voltage applications.
Application: General Inverter for Automotive and Industrial Use, Heater for Automotive
For sale of Bare Die, please contact the specifications in our sales office. Currently, we don't sell Bare Die on the internet distributors now.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MG7109WZ |
| Product Name | 8μs Short-Circuit Tolerance, 650V 25A, IGBT Bare Die |
| TJ | -40 to 175 C (-40 to 347 F) |