ROHM Semiconductor GmbH Datasheets for Power MOSFET
Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2SA2071P5 is a power transistor for high speed switching. | |
| 2SA2088U3 is the high speed switching transistor for small signal low frequency amplifier, high speed switching | |
| 2SA2088U3HZG is the high speed switching transistor for small signal low frequency amplifier, high speed switching | |
| 2SAR293PHZG is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SAR372P5 is middle power transistor for low frequency amplifier. | |
| 2SAR375P5 is middle power transistor for low frequency amplifier. | |
| 2SAR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR512PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR512RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR513P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR513PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR513RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR514PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR514RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR533PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR544PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SAR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR552PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR553PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR554P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR554PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR563F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SAR564F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SAR567F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SAR572D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR572D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR573D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR573D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR574D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR574D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR582D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR586D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR586D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR587D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SC5876U3 is the high speed switching transistor for low frequency amplifier, high speed switching | |
| 2SC5876U3HZG is the high speed switching transistor for low frequency amplifier, high speed switching | |
| 2SCR293PHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR372PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR375P5 is Low saturation voltage transistor for low frequency amplifier. | |
| 2SCR375PHZG is Low VCE(sat) transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR512PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR512RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR513P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR513PHZG is Low saturation voltage and high speed switching transistor for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR513RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR514PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR514RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR533PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SCR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR544PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR552PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR553PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR554P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR554PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR563F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SCR564F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SCR567F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SCR572D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR572D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR573D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR573D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR574D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR574D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR582D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR586D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR586D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR586J is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR586JFRG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR587D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| BD90302NUF-C are boost MOSFET with drivers for BD8Pxxx Series exclusive use. BD8Pxxx Series is a buck DC/DC Converter with boost function. When used with BD8Pxxx Series, a synchronous buck-boost DC/DC... | |
| BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63374S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63375S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63377S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63573S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63574S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63575S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63577S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM64374S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM64375S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM64377S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM64378S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM65364S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, MOSFETs. | |
| BM65364S-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, MOSFETs. | |
| BSM080D12P2C008 is a half bridge module consisting of SiC-DMOS and SiC SBD. | |
| BSM180C12P2E202 is a SiC (silicon carbide) power module with low surge and low switching loss, suitable for converter, photovoltaics, wind power generation, heating equipment. | |
| BSM180C12P3C202 is a SiC (silicon carbide) power module with Low surge and low switching loss, suitable for motor drive, converter, photovoltaics, wind power generation. | |
| BSM180D12P3C007 is a half bridge module consisting of Silicon Carbide UMOSFET and Silicon Carbide Schottky Barrier Diode. | |
| BSM250D17P2E004 is a half bridge module consisting of SiC-DMOSFET and SiC-SBD, suitable for motor drive, inverter, converter, photovoltaics, wind power generation, induction heating equipment. | |
| BSM300C12P3E201 is a SiC (silicon carbide) power module with Low surge and low switching loss, suitable for motor drive, converter, photovoltaics, wind power generation. | |
| BSM300C12P3E301 is a chopper module consisting of Silicon Carbide UMOSFET and Silicon Carbide SBD. | |
| BSM300D12P2E001 is a half bridge module consisting of Silicon Carbide DMOSFET and Silicon Carbide Schottky Barrier Diode. | |
| BSM300D12P3E005 is a half bridge module consisting of Silicon Carbide UMOSFET and Silicon Carbide Schottky Barrier Diode. | |
| BSM400C12P3G202 is a chopper module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, converter, photovoltaics, wind power generation. | |
| BSM400D12P2G003 is a half-bridge module consisting of SiC-DMOSFET and SiC-SBD, suitable for motor drive, inverter, converter, photovoltaics, wind power generation, induction heating equipment. | |
| BSM400D12P3G002 is a half bridge module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, inverter, converter, photovoltaics, wind power generation, induction heating equipment. | |
| BSM600C12P3G201 is a chopper module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, converter, photovoltaics, wind power generation. | |
| BSM600D12P3G001 is a half bridge module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, inverter, converter, photovoltaics, wind power generation, induction heating equipment. | |
| Discrete Semiconductors, MOSFETs, 12 to 150V MOSFETs, Single-Nch MOSFETs | |
| Discrete Semiconductors, MOSFETs, 12 to 150V MOSFETs, Single-Pch MOSFETs | |
| Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 190 to 250V MOSFETs | |
| Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 500 to 650V Super Junction MOSFETs, Low Noise Series | |
| Half bridge module consisting of ROHM SiC-DMOSFETs and SiC-SBDs. | |
| Half bridge module consisting of ROHM SiC-DMOSFETs. | |
| High power package RQ3E120BN is middle power MOSFET for switching application. | |
| HP8K22 is low on-resistance MOSFET for DC/DC converter. | |
| HP8K24 is the high reliability transistor, suitable for switching and DC/DC converter. | |
| HP8M31TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for motor drive. | |
| HP8M51TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching application. | |
| HP8MA2 is low on-resistance and small surface mount package MOSFET for switching application. | |
| HS8K1 is standard MOSFET for switching application. | |
| HS8K11 is standard MOSFET for switching application. | |
| Middle Power MOSFET RQ3E120AT is suitable for switching power supply. | |
| Middle Power MOSFET RQ3E160AD is suitable for switching power supply. | |
| Middle Power MOSFET RRQ020P03 is suitable for switching power supply. | |
| Middle Power MOSFET RS1E200BN is suitable for switching power supply. | |
| Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply. | |
| MOSFET, one of Field Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market. | |
| MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to... | |
| Nch 40V 30A Power MOSFET for High-Efficiency DC/DC converter application and Motor Drivers | |
| Power MOSFET R6004END3 is suitable for switching power supply. | |
| Power MOSFET R6007END3 is suitable for switching power supply. | |
| Power MOSFET R6009END3 is suitable for switching power supply. | |
| Power MOSFET R6011END3 is suitable for switching power supply. | |
| Power MOSFET R6011KND3 is suitable for switching power supply. | |
| Power MOSFET RQ6E045BN is suitable for switching power supply. | |
| Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet... | |
| QH8KB5 is Nch + Nch dual MOSFET which supports 40V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations... | |
| QH8KB6 is Nch + Nch dual MOSFET which supports 40V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations... | |
| QH8KC5 is Nch + Nch dual MOSFET which supports 60V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations... | |
| QH8KC6 is Nch + Nch dual MOSFET which supports 60V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations... | |
| QH8M22 is the high reliability transistor, suitable for switching applications. | |
| QH8MB5 is Nch + Pch dual MOSFET which supports 40V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations... | |
| QH8MC5 is Nch + Pch dual MOSFET which supports 60V withstand voltage. This is designed for 24V input equipments such as factory automation equipments, and motors mounted on base stations... | |
| R5205PND3FRA is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 525V MOSFET with ESD protection diode is included in the TO-252 package. Ideal for switching applications. | |
| R6002END3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6003KND3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6004KNJ is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6004KNX is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6004PND3FRA is a power mosfet for switching power supply. | |
| R6006KND3 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6006KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6006PND3FRA is power MOSFET with Low on-resistance and Fast switching speed by Super Junction Technology. This is a high-reliability product of automotive grade qualified to AEC-Q101, and suitable for switching... | |
| R6007KNJ is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6007KNX is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6009KNJ is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6009KNX is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6011KNJ is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6011KNX is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6014YNX is a power MOSFET with Low on-resistance, suitable for the switching applications. | |
| R6015ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application. | |
| R6015KNJ is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6015KNX is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6015KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application. | |
| R6020ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application. | |
| R6020KNJ is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6020KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application. | |
| R6020KNZ4 is a power MOSFET for switching applications. | |
| R6020PNJFRA is the high reliability automotive MOSFET, suitable for switching power supply. | |
| R6020YNX is a power MOSFET with Low on-resistance, suitable for the switching applications. | |
| R6024ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application. | |
| R6024KNJ is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6024KNX is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6024KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application. | |
| R6030ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application. | |
| R6030ENZ4 is a power MOSFET for switching applications. | |
| R6030KNX is Low on-resistance and ultra fast switching speed Power MOSFET. | |
| R6030KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application. | |
| R6035ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application. | |
| R6035KNZ is Low on-resistance and ultra fast switching speed Power MOSFET, suitable for the switching application. | |
| R6047ENZ4 is a power MOSFET for switching applications. | |
| R6047KNZ4 is a power MOSFET for switching applications. | |
| R6076ENZ4 is a power MOSFET for switching applications. | |
| R6076KNZ4 is a power MOSFET for switching applications. | |
| R6504ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6504ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6504KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6504KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6507ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6507ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6507KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6509ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6509ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6509KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6509KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6511ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6511ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6511KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6511KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6515ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6515ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6515KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6515KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6515KNZ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6520ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6520ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6520ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application. | |
| R6520KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6520KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6520KNZ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6520KNZ4 is a power MOSFET for switching applications. | |
| R6524ENJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6524ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6524ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application. | |
| R6524KNJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6524KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6524KNZ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R6530ENX is a power MOSFET with low-on resistance and fast switching speed, suitable for switching. | |
| R6530ENZ is a power MOSFET with low ON-resistance and fast switching speed, suitable for switching. | |
| R6530KNX is a power MOSFET with low-on resistance and ultra fast switching speed, suitable for switching. | |
| R6530KNZ is a power MOSFET with low-on resistance and ultra fast switching speed, suitable for switching. | |
| R6535ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application. | |
| R6535KNZ is a power MOSFET with low-on resistance and ultra fast switching speed, suitable for switching. | |
| R6547KNZ4 is a power MOSFET for switching applications. | |
| R6576ENZ4 is a power MOSFET for switching applications. | |
| R8002ANJ FRG is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive. | |
| R8002ANJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R8005ANJ FRG is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive. | |
| R8005ANJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| R8007AND3FRA is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive. | |
| R8008ANJ FRG is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive. | |
| R8008ANJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RCJ331N25 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RCJ451N20 is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RD3G01BAT is a low on-resistance power MOSFET suitable for switching applications. | |
| RD3G03BAT is a low on-resistance power MOSFET suitable for switching applications. | |
| RD3G07BAT is a low on-resistance power MOSFET suitable for switching applications. | |
| RD3G400GN is a power MOSFET with low-on resistance and High power package (TO-252), suitable for switching. | |
| RD3G500GN is the low on - resistance MOSFET for switching application. | |
| RD3G600GN is a power MOSFET with low-on resistance and High power package (TO-252), suitable for switching. | |
| RD3H045SP is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3H045SPFRA is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3H080SP is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3H080SPFRA is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3H160SP is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3H160SPFRA is a power MOSFET for automotive, suitable for switching applications. | |
| RD3H200SN is a Power MOSFET with Low on - resistance, suitable for Switching. | |
| RD3H200SNFRA is the high reliability Automotive MOSFET, suitable for switching application. | |
| RD3L01BAT is a low on-resistance power MOSFET suitable for switching applications. | |
| RD3L03BAT is a low on-resistance power MOSFET suitable for switching applications. | |
| RD3L050SN is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3L050SNFRA is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3L07BAT is a low on-resistance power MOSFET suitable for switching applications. | |
| RD3L07BBG is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3L080SN is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3L080SNFRA is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3L08BGN is a power MOSFET, suitable for switching applications. | |
| RD3L140SP is a Power MOSFET with Low on - resistance, suitable for Switching. | |
| RD3L140SPFRA is a automotive grade power MOSFET with Low on - resistance, suitable for switching. | |
| RD3L150SN is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3L150SNFRA is a power MOSFET for automotive, suitable for switching applications. | |
| RD3L220SN is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3L220SNFRA is a automotive grade power MOSFET with Low on - resistance, suitable for switching. | |
| RD3P050SN is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3P050SNFRA is a power MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RD3P08BBD is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3P100SN is a Power MOSFET with Low on-resistance, suitable for Switching. | |
| RD3P100SNFRA is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3P130SP is a Power MOSFET with Low on - resistance, suitable for Switching. | |
| RD3P130SPFRA is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3P175SN is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3P175SNFRA is a power MOSFET with low on - resistance, suitable for switching. | |
| RD3P200SN is a Power MOSFET with Low on - resistance., suitable for Switching. | |
| RD3P200SNFRA is a power MOSFET for automotive, suitable for switching applications. | |
| RD3S075CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RD3S100AAFRA is a power mosfet for switching power supply. | |
| RD3S100CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RD3T050CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RD3T075CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RD3T100CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RD3U040CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RD3U041AAFRA is an automotive grade MOSFET that is AEC-Q101 qualified, and suitable for switching applications. | |
| RD3U060CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RD3U080AAFRA is a power mosfet for switching power supply. | |
| RD3U080CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. | |
| RF4E060AJ is low on-resistance and high power small mold package MOSFET for switching application. | |
| RF4E075AT which is High Power small mold package is suitable for Switching, Load switch. | |
| RF4E100AJ is high power small mold package(HUML2020L8) MOSFET for switching and DC/DC converter, battery switch application. | |
| RF4G060AT is a DFN package MOSFET suitable for switching and load switch applications. | |
| RF4G100BG is a power MOSFET with low on - resistance, suitable for switching. | |
| RF4L040AT is a DFN package MOSFET suitable for switching and load switch applications. | |
| RF4L055GN is a Power MOSFET with Low on-resistance, suitable for switching. | |
| RF4L070BG is a power MOSFET with low on - resistance, suitable for switching. | |
| RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching. | |
| RF6E065BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RH6G040BG is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RH6L040BG is a power MOSFET with low on - resistance, suitable for switching, moter drives, DC/DC converters. | |
| RH6P040BH is a power MOSFET with low on - resistance, suitable for switching. | |
| RJ1G08CGN is a power MOSFET with low-on resistance and High power small mold package (LPTL), suitable for switching. | |
| RJ1G08CGN is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RJ1G12BGN is a Power MOSFET with Low on - resistance, suitable for Switching. | |
| RJ1L12BGN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RJ1L12CGN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RJ1P12BBD is a Power MOSFET with Low on - resistance, suitable for Switching. | |
| RJ1U330AAFRG is the high reliability automotive MOSFET, suitable for switching power supply. | |
| RQ3E070BN is high power package(HSMT8) MOSFET for switching application. | |
| RQ3E075AT is high power small mold package(HSMT8) MOSFET for switching application. | |
| RQ3E100AT is the high reliability transistor, suitable for switching applications. | |
| RQ3E100BN is high power package(HSMT8) MOSFET for switching. | |
| RQ3E110AJ is low on-resistance and Small Surface Mount Package MOSFET for switching application. | |
| RQ3E130BN is high power package MOSFET. | |
| RQ3E180AJ is MOSFET for switching application that features Low on-resistance. | |
| RQ3E180BN is low on-resistance and high power package MOSFET for switching application. | |
| RQ3G110AT is a power MOSFET, suitable for load switching applications. | |
| RQ3G150GN is Low on-resistance Middle Power MOSFET for switching and DC/DC converter. | |
| RQ3L050GN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ3L070AT is a power MOSFET, suitable for load switching applications. | |
| RQ3L090GN is a Middle Power MOSFET with Low on - resistance., suitable for Primary side switch, Motor drives, DC/DC converter. | |
| RQ3P300BH is a power MOSFET with low on - resistance, suitable for switching. | |
| RQ5C060BC is Low on-resistance and high power small mold package MOSFET for switching. | |
| RQ5E025AT is MOSFET for switching application that features Low on-resistance. | |
| RQ5E030AJ which is Small Surface Mount package is suitable for Switching. | |
| RQ5E035XN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E040AJ is Middle Power MOSFET for Switching Application. | |
| RQ5E065AJ is a Small Signal MOSFET for switching application that features Low on-resistance. | |
| RQ5E070BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ6C050BC is high power small mold package MOSFET which is suitable for switching and load switch. | |
| RQ6C065BC is high power small mold package(HSMT8) MOSFET for switching application. | |
| RQ6E030AT is small surface mount package MOSFET. | |
| RQ6E050AJ is small surface mount package MOSFET which is suitable for switching application. | |
| RQ6E055BN is small surface mount package MOSFET for switching. | |
| RQ6E060AT is low on-resistance MOSFET for switching and load switch. | |
| RQ6E080AJ is low on - resistance and small surface mount package MOSFET for switching application. | |
| RQ6E085BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ6G050AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RQ6L035AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RQ7E055AT which is Small Surface Mount package is suitable for Switching. | |
| RQ7E100AT is low on-resistance MOSFET for switching. | |
| RQ7E110AJ is low on-resistance and small surface mount package MOSFET for switching application. | |
| RQ7G080AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RQ7G080BG is a power MOSFET with low on - resistance, suitable for switching. | |
| RQ7L050AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RQ7L055BG is a power MOSFET with low on - resistance, suitable for general switching applications. | |
| RRL025P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRL035P03FRA is the high reliability Automotive MOSFET, suitable for the DC/DC converter. | |
| RRS050P03HZG is a power mosfet for switching power supply. | |
| RRS090P03HZG is a power mosfet for switching power supply. | |
| RRS100P03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -30V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RRS140P03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -30V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RS1E180BN is low on-resistance and high power small mold package MOSFET for switching application. | |
| RS1E220AT is a power MOSFET, suitable for switching applications. | |
| RS1E240BN is MOSFET for switching application that features Low on-resistance. | |
| RS1E260AT is the high reliability transistor, suitable for switching applications. | |
| RS1E280BN is MOSFET for switching application that features Low on-resistance. | |
| RS1E281BN is low on-resistance and high power small mold package MOSFET for switching application. | |
| RS1E301GN is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RS1E321GN is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RS1E350BN is MOSFET for switching application that features Low on-resistance. | |
| RS1G201AT is a power MOSFET, suitable for load switching applications. | |
| RS1L120GN is low on - resistance MOSFET for Switching. | |
| RS1L145GN is the high reliability transistor, suitable for switching applications. | |
| RS1L151AT is a power MOSFET, suitable for load switching applications. | |
| RS1L180GN is low on - resistance and high power package MOSFET for Switching. | |
| RS1P600BH is a power MOSFET with low on - resistance, suitable for the primary side switch, moter drives, DC/DC converters. | |
| RS3E095BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RS3E130AT is low on-resistance and small surface mount package MOSFET for switching application. | |
| RS3E135BN is low on-resistance and small surface mount package MOSFET for switching application. | |
| RS3E180AT is a power MOSFET for switching applications. | |
| RS3G160AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RS3L045GN is the high reliability transistor, suitable for switching applications. | |
| RS3L110AT is a low on-resistance MOSFET suitable for switching and load switches. | |
| RS3L140GN is a power MOSFET, suitable for switching applications. | |
| RS6G100BG is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RS6G120BG is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RS6L090BG is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RS6L120BG is a power MOSFET with low on - resistance, suitable for switching. | |
| RS6P060BH is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RS6P100BH is a power MOSFET with low on - resistance, suitable for switching. | |
| RS6R035BH is a power MOSFET with low-on resistance and High power small mold package, suitable for switching. | |
| RS6R060BH is a power MOSFET with low-on resistance and High power package, suitable for switching. | |
| RSF015N06FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RSJ250P10FRA is the high reliability Automotive MOSFET. | |
| RSJ301N10 is low on-resistance and small surface mount package MOSFET for switching application. | |
| RSJ301N10FRA is a Power MOSFET with Low on-resistance and Fast switching speed, suitable for switching. It is a highly reliable product for automotive. | |
| Small surface mount package RQ5H020SP is suitable for DC/DC converters. | |
| Small surface mount package RQ6P015SP is suitable for DC/DC converters. | |
| Small surface mount package RS3E075AT is middle power MOSFET for switching application. | |
| Suitable for the low frequency amplifier. | |
| The high power small mold package RF4C050AP is suitable for switching and load switch. | |
| The Middle Power MOSFET QH8JA1 is suitable for switching applications. | |
| The Middle Power MOSFET QH8KA4 is suitable for switching and battery applications. | |
| The Middle Power MOSFET QH8MA2 is suitable for switching power supply. | |
| The Middle Power MOSFET QH8MA3 is suitable for switching power supply. | |
| The Middle Power MOSFET QH8MA4 is suitable for switching power supply. | |
| The Middle Power MOSFET RQ3C150BC is suitable for switching and load switch. | |
| The power bipolar PNP transistor 2SAR586J is designed for driver circuits. | |
| The power bipolar PNP transistor 2SAR586JFRG is designed for driver circuits. | |
| The Power MOSFET QH8KA1 is suitable for switching power supply and motor drive. | |
| The Power MOSFET QH8KA2 is suitable for switching power supply and motor drive. | |
| The Power MOSFET QS8J13 is suitable for switching power supply. | |
| The R6xxxENx series are low-noise products, Super Junction MOSFETs, that place an emphasis on ease-of-use. This series products achieve superior performance for noise-sensitive applications to reduce noise, such as audio... | |
| The R6xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it... | |
| The R8xxxKNx series are high-speed switching products, Super Junction MOSFETs, that place an emphasis on high efficiency. This series products achieve higher efficiency via high-speed switching. High-speed switching makes it... | |
| The RQ5A03AP is a High Power small mold Package MOSFET for switching application. | |
| The small surface mount package RQ5C035BC is suitable for load switch. | |
| The small surface mount package RQ5E035BN is suitable for switching. | |
| The small surface mount package RQ6E035AT is suitable for switching. | |
| The small surface mount package RQ6E050AT is suitable for switching. | |
| The surface mount package HP8KA1 is suitable for Load Switch, LiB charging and discharging switch. | |
| This product is a chopper module consisting of SiC-DMOSFET and SiC-SBD from ROHM. | |
| This product is a half bridge module consisting of SiC-DMOSFET and SiC-SBD from ROHM. | |
| Two MOSFETs of 30V Pch and Nch (common drain configuration) are built in a symmetric dual package. Ideal for switching and motor drive applications. |
| Next >> |