The QS6U24 is a combined P-channel MOSFET and Schottky barrier diode in a TSMT6 package for switching applications. It features a -30V drain-source voltage rating, ±1.0A continuous drain current, and a maximum on-resistance of 800mΩ at -4V gate drive. The integrated Schottky diode has a 20V reverse voltage rating and a forward voltage drop of 0.49V at 0.7A. The device is RoHS compliant, has a power dissipation of 1.25W, and operates over a junction temperature range of -55°C to +150°C.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241327-QS6U24
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
4V Drive Pch+SBD MOS FET Product overview: QS6U24 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-QS6U24 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS6U24 | QS6U24 | 1241327-QS6U24 | 285-QS6U24 |
| Product Name | 4V Drive Pch+SBD MOSFET | 4V Drive Pch+SBD MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS6U24 | 4V MOSFET Transistor |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -30 volts | -30 volts | ||
| IDSS | -1000 milliamps | -1000 milliamps | ||
| PD | 900 milliwatts | 900 milliwatts |