IMH21 is a dual NPN digital transistor with built-in bias resistors, housed in an SOT-457 (SC-74) package measuring 3.00 mm length by 1.80 mm width. Each transistor has a collector-emitter voltage rating of 20 V, collector current of 600 mA, and collector-emitter saturation voltage of 40 mV at 50 mA collector current and 2.5 mA base current. The device features thin-film bias resistors of 10 kΩ enabling inverter circuit configuration without external resistors and is RoHS compliant.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Dual digital transistors Product overview: IMH21 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMH21 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185569-IMH21
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | IMH21 | IMH21 | 293-IMH21 | 1185569-IMH21 |
| Product Name | NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMH21 |
| Polarity | NPN | NPN |