R6035VNX is an N-channel 600V power MOSFET in a TO-220FM package, designed for switching applications. It has a continuous drain current of 17A at 25°C and a pulsed drain current of 105A, with a maximum on-resistance of 0.114Ω at 15V gate drive. The device features a fast reverse recovery time of 92ns and a maximum power dissipation of 81W. The junction temperature range is -55°C to +150°C, and it is RoHS compliant with a halogen-free mold compound. Thermal resistance from junction to case is 1.54°C/W, and from junction to ambient is 62.5°C/W.
R6035VNX is Generation 4th PrestoMOS™ Fast Recovery Diode SJMOS, suitable for the switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | R6035VNX |
| Product Name | 600V 17A TO-220FM, PrestoMOS™ with integrated high-speed diode |
| Polarity | N-Channel |