ROHM Semiconductor GmbH 600V 15A TO-263, High-speed switching Power MOSFET R6015KNJ

Description
R6015KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
Datasheet
Description
R6015KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 15A TO-263, High-speed switching Power MOSFET - R6015KNJ - ROHM Semiconductor GmbH
Willich, Germany
600V 15A TO-263, High-speed switching Power MOSFET
R6015KNJ
600V 15A TO-263, High-speed switching Power MOSFET R6015KNJ
R6015KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.

R6015KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
Nch 600V 15A Power MOSFET - R6015KNJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 15A Power MOSFET
R6015KNJ
Nch 600V 15A Power MOSFET R6015KNJ
R6015KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.

R6015KNJ is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number R6015KNJ R6015KNJ
Product Name 600V 15A TO-263, High-speed switching Power MOSFET Nch 600V 15A Power MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
IDSS 15000 milliamps 15000 milliamps
QG 27.5 nC 27.5 nC
PD 184000 milliwatts 184000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC160N15NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0160 ohms
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMV16N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4700 ohms
IDSS 16000 milliamps
View Details