RD3H200SN is an N-channel 45V power MOSFET designed for switching applications, housed in a DPAK (TO-252) package. It has a maximum continuous drain current of ±20A, a drain-source on-state resistance of up to 28mΩ at 10V gate voltage, and a power dissipation rating of 20W. The device features low gate charge, fast switching, and is RoHS compliant with Pb-free lead plating. The junction temperature operating range is -55°C to +150°C, and it meets the IEC 60286-3 standard for tape and reel packaging with a 2500-piece reel size. Thermal resistance from junction to case is 6.25°C/W maximum.
RD3H200SN is a Power MOSFET with Low on - resistance, suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3H200SN |
| Product Name | Nch 45V 20A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 45 volts |
| IDSS | 20000 milliamps |
| QG | 12 nC |
| PD | 20000 milliwatts |