ROHM Semiconductor GmbH Datasheets for Logic Gates
Logic gates are electronic circuits that combine digital signals according to boolean algebra.
Logic Gates: Learn more
| Product Name | Notes |
|---|---|
| Analog switch series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup built in circuit from 1 to 4. It... | |
| BM61M22BFJ-C is a gate driver providing galvanic isolation with an isolation voltage of 2500Vrms, maximum I/O delay time of 60ns, and minimum input pulse width of 60ns. It incorporates the... | |
| Function logic series of ROHM that is compatible with 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able to... | |
| Logic gate series of ROHM that is compatible with 4S, 4000B series corresponds to high power supply voltage and has wide lineup with all kinds of function. It is able... | |
| The BD7LS00G-C is a Single 2-input NAND gate and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power... | |
| The BD7LS02G-C is a Single 2-input NOR gate and qualified for automotive applications. This is designed for 1.65V to 5.5V power supply voltage operation. When it is power down, the... | |
| The BD7LS08G-C is a Single 2-input AND gate and qualified for automotive applications. This is designed for 1.65V to 5.5V power supply voltage operation. When it is power down, the... | |
| The BD7LS32G-C is a Single 2-input OR gate and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power... | |
| The BD7LS97G-C is a Configurable Function gate and qualified for automotive applications. The 3-inputs are Schmitt trigger inputs and it is possible to configure the Logical function by setting the... |