The QS8J13 is a dual P-channel MOSFET in a TSMT8 surface mount package, designed for switching applications. It features a drain-source voltage rating of -12V and a continuous drain current of ±5.5A, with a maximum power dissipation of 1.5W when mounted on a ceramic board. The device has a maximum on-resistance of 22mΩ at -4.5V gate-source voltage and -5.5A drain current, and operates with a junction temperature up to 150°C. It is RoHS compliant and halogen-free, with a thermal resistance from junction to ambient of 83.3°C/W. Packaging is tape and reel on a 180mm reel, with a basic ordering unit of 3000 pieces.
The Power MOSFET QS8J13 is suitable for switching power supply.
The Power MOSFET QS8J13 is suitable for switching power supply.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | QS8J13 | QS8J13 |
| Product Name | -12V Pch+Pch Middle Power MOSFET | -12V Pch+Pch Middle Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -12 volts | -12 volts |
| IDSS | -5500 milliamps | -5500 milliamps |
| QG | 60 nC | 60 nC |
| PD | 1500 milliwatts | 1500 milliwatts |