RD3P200SNFRA is an N-channel 100V, 20A power MOSFET designed for automotive switching applications. It is packaged in a DPAK (TO-252) case with a maximum power dissipation of 20W and a junction temperature range of -55°C to +150°C. The device features a maximum on-resistance of 46mΩ at 10V gate-source voltage and is AEC-Q101 qualified. It is RoHS compliant with Pb-free lead plating and supplied in tape and reel packaging with a reel size of 330mm and a tape width of 16mm.
RD3P200SNFRA is a power MOSFET for automotive, suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3P200SNFRA |
| Product Name | Nch 100V 20A Power MOSFET for Automotive |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| IDSS | 20000 milliamps |
| QG | 55 nC |
| PD | 20000 milliwatts |