The QH8MA2 is a 30V N-channel and P-channel dual MOSFET in a TSMT8 surface-mount package, designed for switching applications. It has a continuous drain current of ±4.5A for the N-channel and ±3.0A for the P-channel, with a maximum power dissipation of 1.5W. The N-channel device has a maximum on-resistance of 35mΩ at VGS = 10V and ID = 4.5A, while the P-channel has 80mΩ at VGS = -10V and ID = -3A. It is RoHS compliant and halogen-free, with an operating junction temperature range from -55°C to +150°C. Thermal resistance is 83.3°C/W on a ceramic board and 113°C/W on FR4.
The Middle Power MOSFET QH8MA2 is suitable for switching power supply.
The Middle Power MOSFET QH8MA2 is suitable for switching power supply.
30V Nch+Pch Power MOSFET Product overview: QH8MA2 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-QH8MA2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 834613-QH8MA2
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | QH8MA2 | QH8MA2 | 285-QH8MA2 | 834613-QH8MA2 |
| Product Name | 30V Nch+Pch Middle Power MOSFET | 30V Nch+Pch Middle Power MOSFET | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QH8MA2 |
| Polarity | N-Channel; P-Channel | N-Channel; P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| IDSS | 4500 milliamps | 4500 milliamps | ||
| QG | 4.7 nC | 8.4 nC | ||
| PD | 1500 milliwatts | 1500 milliwatts |