RD3L050SN is an N-channel 60V Power MOSFET designed for switching applications, housed in a DPAK (TO-252) package. It has a continuous drain current rating of ±5.0A and a maximum power dissipation of 15W. The maximum on-state resistance is 109mΩ at VₒS=10V and Iₓ=5.0A. It features low gate charge, fast switching speed, and is RoHS compliant. The junction temperature range is -55◦C to +150◦C.
RD3L050SN is a Power MOSFET with Low on - resistance., suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L050SN |
| Product Name | Nch 60V 5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 5000 milliamps |
| QG | 8 nC |
| PD | 15000 milliwatts |