ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET RCX220N25

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - RCX220N25 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
RCX220N25
10V Drive Nch MOSFET RCX220N25
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
10V Drive Nch MOSFET - RCX220N25 - ROHM Semiconductor GmbH
Willich, Germany
10V Drive Nch MOSFET
RCX220N25
10V Drive Nch MOSFET RCX220N25
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325264-RCX220N25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325264-RCX220N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325264-RCX220N25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325264-RCX220N25 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 500 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 140mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 2.23W, 40W (Tc) Supplier Device Package: TO-220FM Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RCX220N25CT-ND,RCX22 0N25CT,846-RCX220N25 Base Product Number: RCX220 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325264-RCX220N25
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 500
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 140mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 2.23W, 40W (Tc)
Supplier Device Package: TO-220FM
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RCX220N25CT-ND,RCX220N25CT,846-RCX220N25
Base Product Number: RCX220
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
250V 22A MOSFET Transistor
278-RCX220N25
250V 22A MOSFET Transistor 278-RCX220N25
MOSFET N-CH 250V 22A TO220FM Product overview: RCX220N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX220N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 22A TO220FM Product overview: RCX220N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX220N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 846-RCX220N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-RCX220N25-ND
Single FETs, MOSFETs 846-RCX220N25-ND
N-Channel 250V 22A (Tc) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM

N-Channel 250V 22A (Tc) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RCX220N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RCX220N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RCX220N25
MOSFET N-CH 250V 22A TO220FM

MOSFET N-CH 250V 22A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 250V, 22A, To-220Fm-3; Transistor Polarity Rohm - 10AC8643 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 22A, To-220Fm-3; Transistor Polarity Rohm
10AC8643
Mosfet, N-Ch, 250V, 22A, To-220Fm-3; Transistor Polarity Rohm 10AC8643
MOSFET, N-CH, 250V, 22A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 250V, 22A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - RCX220N25 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
RCX220N25
Single FETs, MOSFETs RCX220N25
MOSFET N-CH 250V 22A TO220FM

MOSFET N-CH 250V 22A TO220FM

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RCX220N25 RCX220N25 1325264-RCX220N25 278-RCX220N25 846-RCX220N25-ND RCX220N25 RCX220N25 10AC8643 RCX220N25
Product Name 10V Drive Nch MOSFET 10V Drive Nch MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 250V 22A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 250V, 22A, To-220Fm-3; Transistor Polarity Rohm Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 250 volts 250 volts 250 volts
IDSS 22000 milliamps 22000 milliamps 22000 milliamps 22000 milliamps
PD 40000 milliwatts 40000 milliwatts 2230 to 40000 milliwatts 61 milliwatts 2230 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF1404 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
8 suppliers