The RGTH60TS65 is a 650V, 30A Field Stop Trench IGBT in a TO-247 package, designed for high-speed switching in applications such as PFC, UPS, and power conditioners. It has a collector-emitter saturation voltage of 1.6V (typical) at 25°C and 2.1V at 175°C, with a maximum power dissipation of 194W at 25°C and 97W at 100°C. The device operates with a junction temperature range of -40°C to +175°C and has a thermal resistance from junction to case of 0.77°C/W. It features low switching losses, soft switching characteristics, and is RoHS compliant. The part uses a tube packaging with an ordering unit of 600 pieces.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGTH60TS65 | RGTH60TS65 |
| Product Name | High-Speed Switching Type, 650V 30A, TO-247N, Field Stop Trench IGBT | 650V 30A Field Stop Trench IGBT |
| PD | 194000 milliwatts | 194000 milliwatts |