RD3L150SNFRA is an N-channel 60V 15A power MOSFET designed for automotive switching applications, packaged in a DPAK (TO-252) case. It has a maximum on-state resistance of 40mΩ at 10V gate voltage and 15A drain current, a continuous drain current rating of ±15A, and a power dissipation limit of 20W. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 6.25°C/W.
RD3L150SNFRA is a power MOSFET for automotive, suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L150SNFRA |
| Product Name | Nch 60V 15A Power MOSFET for Automotive |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 15000 milliamps |
| QG | 18 nC |
| PD | 20000 milliwatts |