RD3P130SP is a P-channel -100V, -13A power MOSFET in a DPAK (TO-252) package, designed for switching applications. It has a maximum on-resistance of 200 mΩ at -10V gate-source voltage and 20 W power dissipation. The device operates with a junction temperature range of -55 to +150°C, features RoHS compliance, and has a thermal resistance junction-to-case of 6.25 °C/W. It meets AEC-Q200 qualification and is packaged in tape and reel with a reel size of 330 mm and a basic ordering unit of 2500 pcs.
RD3P130SP is a Power MOSFET with Low on - resistance, suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3P130SP |
| Product Name | Pch -100V -13A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -100 volts |
| IDSS | -13000 milliamps |
| QG | 40 nC |
| PD | 20000 milliwatts |