Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1242107-RCX330N25
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
N-Channel 250V 33A (Ta) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM
MOSFET N-CH 250V 33A TO220FM Product overview: RCX330N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX330N25 can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 33A TO220FM
MOSFET N-CH 250V 33A TO220FM
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RCX330N25 | RCX330N25 | 1242107-RCX330N25 | RCX330N25-ND | 278-RCX330N25 | RCX330N25 | RCX330N25 | RCX330N25 |
| Product Name | 10V Drive Nch MOSFET | 10V Drive Nch MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX330N25 | Single FETs, MOSFETs | 250V 33A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 250 volts | 250 volts | 250 volts | |||||
| IDSS | 33000 milliamps | 33000 milliamps | 33000 milliamps | |||||
| PD | 40000 milliwatts | 40000 milliwatts | 40 milliwatts | 2230 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | 150 C (302 F) | 150 C (302 F) |