RD3G07BAT is a P-channel power MOSFET designed for switching applications, housed in a DPAK (TO-252) package. It has a drain-source voltage rating of -40V and a continuous drain current of ±70A, with a maximum on-resistance of 7.1mΩ at -10V gate-source voltage and -70A drain current. The device supports a peak pulsed drain current of ±140A, an avalanche current of -35A, and dissipates up to 101W. It operates within a junction temperature range of -55°C to +150°C, features RoHS compliance, and has a thermal resistance from junction to case of 1.23°C/W.
RD3G07BAT is a low on-resistance power MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3G07BAT |
| Product Name | Pch -40V -70A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -40 volts |
| IDSS | -70000 milliamps |
| QG | 52 nC |
| PD | 101000 milliwatts |