RD3L220SN is an N-channel 60V power MOSFET designed for switching applications, housed in a DPAK (TO-252) package. It has a maximum continuous drain current of ±22A, a drain-source on-state resistance of up to 26mΩ at VGS=10V and ID=22A, and a power dissipation rating of 20W. The device features fast switching speed, low gate charge, and is RoHS compliant. The junction temperature range is -55°C to +150°C, with thermal resistance junction-to-case of 6.25°C/W.
RD3L220SN is a Power MOSFET with Low on - resistance., suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L220SN |
| Product Name | Nch 60V 22A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 60 volts |
| IDSS | 22000 milliamps |
| QG | 30 nC |
| PD | 20000 milliwatts |