RAF040P01 is a P-channel MOSFET designed for low-voltage switching applications, featuring a -12V drain-source voltage rating, ±4A continuous drain current, and a maximum on-resistance of 30mΩ at -4.5V gate drive. It is packaged in the TUMT3 surface-mount case, supports 1.5V gate drive, and dissipates up to 0.8W. The device operates over a junction temperature range of -55°C to +150°C and meets RoHS compliance. Thermal resistance is 156°C/W on a ceramic board and 167°C/W on FR4. Gate charge totals 37nC, with gate-source and gate-drain charges of 6.0nC and 5.5nC respectively. The device includes a body diode with a continuous forward current of -0.6A and a forward voltage of -1.2V at -4A.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
1.5V Drive Pch MOSFET Product overview: RAF040P01 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RAF040P01 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241815-RAF040P01
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RAF040P01 | RAF040P01 | 285-RAF040P01 | 1241815-RAF040P01 |
| Product Name | 1.5V Drive Pch MOSFET | 1.5V Drive Pch MOSFET | 1.5V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RAF040P01 |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -12 volts | -12 volts | ||
| IDSS | -4000 milliamps | -4000 milliamps | ||
| PD | 800 milliwatts | 800 milliwatts |