QST3 is a PNP middle power transistor designed for motor and LED driver applications, housed in a TSMT6 package measuring 3.00 mm × 1.80 mm. It has a collector-emitter voltage rating of -30 V and a continuous collector current of -5 A, with a maximum collector-emitter saturation voltage of -250 mV at -2 A collector current and -40 mA base current. The device is RoHS compliant and meets the junction temperature range of -55 °C to +150 °C.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
General purpose amplification (-30V, -5A) Product overview: QST3 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -5A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-QST3 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | QST3 | QST3 | 276-QST3 |
| Product Name | PNP, SOT-457T, -30V -5A, Low VCE(sat) Transistor | PNP Low VCE(sat) Transistor | -30V -5A Bipolar Transistor |
| Polarity | PNP | PNP |