The R6011END3 is an N-channel 600V 11A power MOSFET in a TO-252 package, designed for switching applications. It has a maximum drain-source voltage of 600V, continuous drain current of ±11A, and power dissipation of 124W at 25°C. The on-resistance is up to 390mΩ at 25°C, and it supports a junction temperature range of -55°C to +150°C. The device is RoHS compliant, features low radiation noise, and is packaged in an embossed tape reel with a basic ordering unit of 2500 pieces.
Power MOSFET R6011END3 is suitable for switching power supply.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6011END3 |
| Product Name | 600V 11A TO-252, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 11000 milliamps |
| QG | 32 nC |
| PD | 124000 milliwatts |