ROHM Semiconductor GmbH Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| -20V Pch+Pch Small Signal MOSFET | |
| Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Middle Power MOSFET RQ5L015SP is suitable for switching power supply. | |
| MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to... | |
| MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to... | |
| Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet... | |
| QH8K22 is low on - resistance MOSFET for Switching. | |
| QH8K26 is low on-resistance and Small Surface Mount Package MOSFET for switching and motor drive. | |
| QH8K51 is the low on - resistance MOSFET for switching application. | |
| QS8M31 is complex type MOSFET(P+N) for switching application. | |
| RK7002BMHZGis the high reliability Automotive MOSFET, suitable for switching and low-side load switch, relay driver. | |
| ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs... | |
| RQ5A020ZP is a MOSFET with G-S Protection Diode and low on-switching, suitable for load switch. | |
| RQ5A025ZP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5A040ZP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5C020TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for load switch. | |
| RQ5C025TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for switching. | |
| RQ5C030TP is a MOSFET with G-S Protection Diode and low on-switching, suitable for load switch. | |
| RQ5E015RP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E020SP is a Small Signal MOSFET with Low on - resistance, suitable for Switching. | |
| RQ5E025SN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E025SP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E025TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E030RP is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter. | |
| RQ5E040RP is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for DC/DC converters. | |
| RQ5E040TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5E050AT is a small signal MOSFET with Low on-resistance, suitable for switching. | |
| RQ5H020TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5H025TN is a Small Signal MOSFET featuring low-on resistance and Built-in G-S Protection Diode. It is suitable for switching. | |
| RQ5H030TN is a MOSFET with G-S Protection Diode and low on-switching, suitable for switching. | |
| RQ5L020SN is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter. | |
| RQ5L030SN is a Small Signal MOSFET with Low on - resistance, suitable for DC/DC converters. | |
| RQ5L035GN is the high reliability transistor, suitable for switching applications. | |
| RQ5P010SN is a MOSFET with G-S Protection Diode and low on-switching, suitable for DC/DC Converter. | |
| RQ6A045AP is the low on-resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6A045ZP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6A050ZP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E030SP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E035SP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E035TN is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E040XN is the low on-resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E045RP is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E045SN is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RQ6E045TN is the low on - resistance MOSFET, built-in G-S protection diode for switching application. | |
| RRQ030P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSJ400N10FRA is the high reliability Automotive MOSFET. | |
| RSQ015P10HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RSQ025P03HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RSQ035N03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching. | |
| RSQ035N06HZG is the high reliability Automotive MOSFET, suitable for switching application. | |
| RSR010N10HZG is a low on-resistance MOSFET for automotive, suitable for DC/DC converter applications. | |
| RSR015P06HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RSR020N06HZG is the high reliability automotive grade transistor, suitable for DC/DC converters. | |
| RSR020P05HZG is the high reliability automotive grade transistor, suitable for switching applications. | |
| RSR025P03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching. | |
| RTQ025P02HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| RTQ035N03HZG is a automotive grade MOSFET with G-S protection diode, suitable for switching. | |
| RTR020N05HZG is the high reliability Automotive MOSFET, suitable for switching application. | |
| RTR020P02HZG is the high reliability Automotive MOSFET, suitable for switching application. | |
| RTR025N03HZG is the high reliability automotive grade transistor, suitable for switching applications. | |
| RTR025N05HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RTR025P02HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RTR030N05HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RTR030P02HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RTR040N03HZG is a low on-resistance MOSFET for automotive, suitable for switching applications. | |
| RUC002N05HZGis the high reliability Automotive MOSFET, suitable for switching and low-side load switch, relay driver. | |
| RV3CA01ZP is the 0604 size ultra-small package MOSFET for portable devices. | |
| RXL035N03 is low on-resistance and small surface mount package MOSFET for switching application. | |
| Small surface mount package RQ6C050UN is suitable for Switching applications. | |
| The small package(1006size) RV2C014BC is suitable for portable devices. | |
| The small surface mount package RQ5E035AT is suitable for switching. | |
| The Ultra Small Package(0806size). | |
| The ultra-small package RV3C002UN is suitable for portable devices. | |
| The ultra-small package(1006size) RV2C001ZP is suitable for portable devices. | |
| The ultra-small package(1006size) RV2C002UN is suitable for portable devices. | |
| US6J12 is low on-resistance MOSFET, suitable for switching application. |