ROHM Semiconductor GmbH Pch -20V -5.5A Middle Power MOSFET RF6C055BC

Description
RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching.
Description
RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching.
Datasheet
Datasheet Summary
Powered by GS/AI

RF6C055BC is a P-channel MOSFET designed for switching applications, featuring a -20V drain-source voltage rating and a continuous drain current of ±5.5A. It is housed in a TUMT6 package and has a maximum on-resistance of 25.8mΩ at -4.5V gate drive and -5.5A drain current. The device supports a power dissipation of 1.0W, operates across a junction temperature range of -55°C to +150°C, and is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

RF6C055BC is a P-channel MOSFET designed for switching applications, featuring a -20V drain-source voltage rating and a continuous drain current of ±5.5A. It is housed in a TUMT6 package and has a maximum on-resistance of 25.8mΩ at -4.5V gate drive and -5.5A drain current. The device supports a power dissipation of 1.0W, operates across a junction temperature range of -55°C to +150°C, and is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
Pch -20V -5.5A Middle Power MOSFET - RF6C055BC - ROHM Semiconductor GmbH
Willich, Germany
Pch -20V -5.5A Middle Power MOSFET
RF6C055BC
Pch -20V -5.5A Middle Power MOSFET RF6C055BC
RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching.

RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching.

Supplier's Site Datasheet
Pch -20V -5.5A Middle Power MOSFET - RF6C055BC - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Pch -20V -5.5A Middle Power MOSFET
RF6C055BC
Pch -20V -5.5A Middle Power MOSFET RF6C055BC
RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching.

RF6C055BC is Low on-resistance and high power small mold package MOSFET for switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number RF6C055BC RF6C055BC
Product Name Pch -20V -5.5A Middle Power MOSFET Pch -20V -5.5A Middle Power MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -20 volts -20 volts
IDSS -5500 milliamps -5500 milliamps
QG 15.2 nC 15.2 nC
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ013NE2LS5IATMA1 - 913621-BSZ013NE2LS5IATMA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TSDSON-8-FL
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMP10N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7900 ohms
IDSS 10000 milliamps
View Details
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers