The R6515ENX is an N-channel 650V 15A power MOSFET in a TO-220FM package, designed for switching applications. It has a maximum on-resistance of 0.315Ω at 25°C and can handle a continuous drain current of ±15A. The device supports a peak pulsed drain current of ±45A and dissipates up to 60W with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 2.1°C/W and junction to ambient is 70°C/W. It is RoHS compliant and features fast switching, low gate charge, and easy paralleling due to its design. The device complies with RoHS standards and is rated for avalanche energy up to 310mJ.
R6515ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991423-R6515ENX
Number of Terminals: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Trans MOSFET N-CH 650V 15A 3-Pin(3+Tab) TO-220FM Bulk Product overview: R6515ENX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R6515ENX can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6515ENX | 991423-R6515ENX | 285-R6515ENX |
| Product Name | 650V 15A TO-220FM, Low-noise Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6515ENX | 650V 15A MOSFET Transistor |
| Polarity | N-Channel | ||
| V(BR)DSS | 650 volts | ||
| IDSS | 15000 milliamps | ||
| QG | 40 nC | ||
| PD | 60000 milliwatts |