Low VCE(sat) Type, 600V 40A, TO-247GE, Field Stop Trench IGBT
RGCL80TS60The RGCL80TS60 is a 600V, 40A field stop trench IGBT in a TO-247GE package, designed for partial switching, PFC, and brake inverter applications. It has a collector-emitter saturation voltage of 1.4V at 25°C and 1.6V at 175°C, with a maximum power dissipation of 74W at 100°C case temperature. The device operates with a junction temperature range of -40°C to +175°C and meets RoHS compliance. Thermal resistance from junction to case is 1.01°C/W. The IGBT features low saturation voltage and soft switching, with a gate-emitter threshold voltage of 4.5V to 6.5V. It is supplied in a tube packaging with a basic ordering unit of 600 units.
Low VCE(sat) Type, 600V 40A, TO-247GE, Field Stop Trench IGBT
RGCL80TS60ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGCL80TS60 | RGCL80TS60 |
| Product Name | Low VCE(sat) Type, 600V 40A, TO-247GE, Field Stop Trench IGBT |
600V 40A Field Stop Trench IGBT |
| PD | 148000 milliwatts | 148000 milliwatts |