The R6530ENZ is an N-channel 650V 30A power MOSFET in a TO-3PF package, designed for switching applications. It has a maximum drain-source on-state resistance of 0.140Ω at 25°C and can handle a continuous drain current of ±30A. The device supports a maximum power dissipation of 86W and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant and features low on-resistance, fast switching speed, and easy parallel operation. Thermal resistance from junction to case is 1.5°C/W and junction to ambient is 40°C/W. Avalanche energy rating is 730mJ with single-pulse capability.
R6530ENZ is a power MOSFET with low ON-resistance and fast switching speed, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6530ENZ |
| Product Name | 650V 30A TO-3PF, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 30000 milliamps |
| QG | 90 nC |
| PD | 86000 milliwatts |