The R6004END3 is an N-channel 600V 4A power MOSFET in a TO-252 package, designed for switching applications. It has a maximum on-resistance of 0.98Ω at 25°C and can dissipate up to 59W with a junction temperature range of -55°C to 150°C. The device is RoHS compliant and features low radiation noise and fast switching with pulse current capability up to 8.0A. Thermal resistance from junction to case is 2.1°C/W, and junction-to-ambient is 147°C/W on a standard FR4 PCB. Avalanche energy rating is 46mJ single pulse. Gate threshold voltage ranges from 2V to 4V, and total gate charge is 15nC at 300V drain voltage.
Power MOSFET R6004END3 is suitable for switching power supply.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6004END3 |
| Product Name | 600V 4A TO-252, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 4000 milliamps |
| QG | 15 nC |
| PD | 59000 milliwatts |