The R6004PND3FRA is an N-channel 600V 4A power MOSFET in a DPAK (TO-252) package, designed for switching power supplies. It has a maximum on-resistance of 1.8 Ω at 10V gate-source voltage and 25°C junction temperature, with a continuous drain current of ±4.0A and power dissipation of 65W. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is up to 1.91°C/W. Gate charge is 11nC, and the body diode has a reverse recovery time of 310ns. The package is supplied in tape and reel packaging with a reel size of 330mm and 2500 pieces per reel.
R6004PND3FRA is a power mosfet for switching power supply.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6004PND3FRA |
| Product Name | 600V 4A TO-252, Automotive Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 4000 milliamps |
| QG | 11 nC |
| PD | 65000 milliwatts |