The R6520ENX is an N-channel 650V, 20A power MOSFET in a TO-220FM package, designed for switching applications. It features a maximum on-resistance of 0.205Ω at 25°C, a power dissipation of 68W, and a junction temperature range of -55°C to +150°C. The device is RoHS compliant and supports parallel use. Thermal resistance from junction to case is 1.8°C/W, and junction-to-ambient is 70°C/W. It meets avalanche energy ratings of 444mJ and has a gate threshold voltage between 2V and 4V. Input, output, and reverse transfer capacitances are 1400pF, 1500pF, and 150pF respectively at specified conditions.
R6520ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
Trans MOSFET N-CH 650V 20A 3-Pin(3+Tab) TO-220FM Bulk Product overview: R6520ENX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R6520ENX can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109768-R6520ENX
Number of Terminals: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6520ENX | 1776458 | 1776115 | 285-R6520ENX | 1109768-R6520ENX |
| Product Name | 650V 20A TO-220FM, Low-noise Power MOSFET | MOSFETs | MOSFETs | 650V 20A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6520ENX |
| Polarity | N-Channel | N-Channel | |||
| V(BR)DSS | 650 volts | ||||
| IDSS | 20000 milliamps | ||||
| QG | 61 nC | ||||
| PD | 68000 milliwatts |