RD3L03BAT is a P-channel power MOSFET designed for switching applications, featuring a drain-source voltage rating of -60 V and a continuous drain current of ±35 A. It is housed in a DPAK/TO-252 package with a power dissipation limit of 56 W and a maximum junction temperature of 150°C. The device exhibits a maximum on-resistance of 41 mΩ at -10 V gate-source voltage and -35 A drain current, with a thermal resistance from junction to case of 2.22 °C/W. It is RoHS compliant and features fast switching speed and low gate charge. The part is supplied in tape and reel packaging with a reel size of 330 mm and a tape width of 16 mm, containing 2500 pieces per reel.
RD3L03BAT is a low on-resistance power MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L03BAT |
| Product Name | Pch -60V -35A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -35000 milliamps |
| QG | 18.5 nC |
| PD | 56000 milliwatts |