RF6E065BN is an N-channel 30V MOSFET designed for switching applications, housed in a TUMT6 surface-mount package. It has a continuous drain current of ±6.5A and a maximum on-resistance of 15.3mΩ at VGS=10V and ID=6.5A. The device supports a maximum junction temperature of 150°C and is RoHS compliant with Pb-free lead plating. Thermal resistance from junction to ambient is 125°C/W when mounted on a ceramic board and 137°C/W on FR4. It meets the AEC-Q200 automotive qualification standard.
RF6E065BN is low on-resistance and small surface mount package MOSFET for switching application.
RF6E065BN is low on-resistance and small surface mount package MOSFET for switching application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RF6E065BN | RF6E065BN |
| Product Name | Nch 30V 6.5A Middle Power MOSFET | Nch 30V 6.5A Middle Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 6500 milliamps | 6500 milliamps |
| QG | 8.3 nC | 8.3 nC |
| PD | 1000 milliwatts | 1000 milliwatts |